Zilog Embedded - Embedded - Microprocessors - Z84C1516ASC00TR Z84C1516ASC00TR

Description
Manufacturer: Zilog Win Source Part Number: 135907-Z84C1516ASC00 TR Packaging: Reel - TR Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-LQFP Speed(Frequency): 16MHz Security Package / Case: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 135907-Z84C1516ASC00 TR Packaging: Reel - TR Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-LQFP Speed(Frequency): 16MHz Security Package / Case: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z84C1516ASC00TR - 135907-Z84C1516ASC00TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C1516ASC00TR
135907-Z84C1516ASC00TR
Embedded - Embedded - Microprocessors - Z84C1516ASC00TR 135907-Z84C1516ASC00TR
Manufacturer: Zilog Win Source Part Number: 135907-Z84C1516ASC00 TR Packaging: Reel - TR Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-LQFP Speed(Frequency): 16MHz Security Package / Case: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Zilog
Win Source Part Number: 135907-Z84C1516ASC00TR
Packaging: Reel - TR
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-LQFP
Speed(Frequency): 16MHz
Security Package / Case: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Microprocessors - Z84C1516ASC00TR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
Z84C1516ASC00TR-ND
Microprocessors Z84C1516ASC00TR-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-LQFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C1516ASC00TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C1516ASC00TR
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C1516ASC00TR
IC MPU Z80 16MHZ 100LQFP

IC MPU Z80 16MHZ 100LQFP

Supplier's Site
Microprocessors - Z84C1516ASC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C1516ASC00TR
Microprocessors Z84C1516ASC00TR
Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-LQFP (14x14)

Z80 Microprocessor IC Z80 1 Core, 8-Bit 16MHz 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 135907-Z84C1516ASC00TR Z84C1516ASC00TR-ND Z84C1516ASC00TR Z84C1516ASC00TR
Product Name Embedded - Embedded - Microprocessors - Z84C1516ASC00TR Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V 5V
Package Type QFP; Other; 100-LQFP LFQP; Other; 100-LQFP QFP QFP; Other; 100-LQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Embedded - Microprocessors - FA80386EXTC33 - 918872-FA80386EXTC33 - Win Source Electronics
Specs
Package Type QFP; TQFP; Other; 144-TQFP (20x20)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details