Rochester Electronics Embedded - Embedded - Microprocessors - FA80386EXTC33 FA80386EXTC33

Description
Manufacturer: Intel Win Source Part Number: 918872-FA80386EXTC33 Series: i386 Operating Temperature Range: -40°C ~ 120°C (TC) Features: Intel386 EX Microprocessor IC series 1 Core, 32-Bit 33MHz 144-TQFP (20x20) Core Processor: Intel386 EX Speed: 33MHz Package: Bag Package: 144-TQFP Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918872-FA80386EXTC33 Series: i386 Operating Temperature Range: -40°C ~ 120°C (TC) Features: Intel386 EX Microprocessor IC series 1 Core, 32-Bit 33MHz 144-TQFP (20x20) Core Processor: Intel386 EX Speed: 33MHz Package: Bag Package: 144-TQFP Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FA80386EXTC33 - 918872-FA80386EXTC33 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FA80386EXTC33
918872-FA80386EXTC33
Embedded - Embedded - Microprocessors - FA80386EXTC33 918872-FA80386EXTC33
Manufacturer: Intel Win Source Part Number: 918872-FA80386EXTC33 Series: i386 Operating Temperature Range: -40°C ~ 120°C (TC) Features: Intel386 EX Microprocessor IC series 1 Core, 32-Bit 33MHz 144-TQFP (20x20) Core Processor: Intel386 EX Speed: 33MHz Package: Bag Package: 144-TQFP Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 918872-FA80386EXTC33
Series: i386
Operating Temperature Range: -40°C ~ 120°C (TC)
Features: Intel386 EX Microprocessor IC series 1 Core, 32-Bit 33MHz 144-TQFP (20x20)
Core Processor: Intel386 EX
Speed: 33MHz
Package: Bag
Package: 144-TQFP
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - FA80386EXTC33 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
FA80386EXTC33
Embedded - Microprocessors FA80386EXTC33
MPU, 32-BIT, 33MHZ

MPU, 32-BIT, 33MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 918872-FA80386EXTC33 FA80386EXTC33
Product Name Embedded - Embedded - Microprocessors - FA80386EXTC33 Embedded - Microprocessors
Package Type QFP; TQFP; Other; 144-TQFP (20x20)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZYEA - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-LFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - 25PPC750CXEJP0523T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Celeron® Processor 1007U (2M Cache, 1.50 GHz) - 1007U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1500 MHz
View Details