Zilog Embedded - Embedded - Microprocessors - Z84C1510FEC00TR Z84C1510FEC00TR

Description
Manufacturer: Zilog Win Source Part Number: 1282746-Z84C1510FEC0 0TR Packaging: Tape and Reel Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Supplier Device Package: 100-QFP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.zilog.com Manufacturer Package: 100-QFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: Z84C15 Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282746-Z84C1510FEC0 0TR Packaging: Tape and Reel Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Supplier Device Package: 100-QFP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.zilog.com Manufacturer Package: 100-QFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: Z84C15 Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z84C1510FEC00TR - 1282746-Z84C1510FEC00TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C1510FEC00TR
1282746-Z84C1510FEC00TR
Embedded - Embedded - Microprocessors - Z84C1510FEC00TR 1282746-Z84C1510FEC00TR
Manufacturer: Zilog Win Source Part Number: 1282746-Z84C1510FEC0 0TR Packaging: Tape and Reel Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Supplier Device Package: 100-QFP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.zilog.com Manufacturer Package: 100-QFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: Z84C15 Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours)

Manufacturer: Zilog
Win Source Part Number: 1282746-Z84C1510FEC00TR
Packaging: Tape and Reel
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 10MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Supplier Device Package: 100-QFP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 100-QFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: Z84C15
Manufacturer Pack Quantity: 450
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - Z84C1510FEC00TR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
Z84C1510FEC00TR-ND
Microprocessors Z84C1510FEC00TR-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C1510FEC00TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C1510FEC00TR
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C1510FEC00TR
IC MPU Z80 10MHZ 100QFP

IC MPU Z80 10MHZ 100QFP

Supplier's Site
Microprocessors - Z84C1510FEC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C1510FEC00TR
Microprocessors Z84C1510FEC00TR
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 100-QFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1282746-Z84C1510FEC00TR Z84C1510FEC00TR-ND Z84C1510FEC00TR Z84C1510FEC00TR
Product Name Embedded - Embedded - Microprocessors - Z84C1510FEC00TR Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V 5V
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Microprocessor Family Z80; Z80 Z80; Z80 Z80
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - BXC80557E2140 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details