BXC80557E2140 -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
BXC80557E2140
Description
RISC MPU, 64-BIT
-
Lingto Electronic Limited
Datasheet
Description
RISC MPU, 64-BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
BXC80557E2140 |
|
Product Name
|
Embedded - Microprocessors |
|
Architecture
|
RISC
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM; ARMR CortexR-A15
Package Type
Other; 538-LFBGA, FCBGA
Clock Speed
400 MHz
View Details
2 suppliers
Microprocessor Family
AMD; Geode; AMD Geode™ GX
View Details
Microchip Technology, Inc.
Architecture
RISC
Data Bus
64-Bit
Supply Voltage
2.5V, 3.3V
View Details
5 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details