Zilog Interface - Interface - Specialized - Z84C1008PEC Z84C1008PEC

Description
Manufacturer: Zilog Win Source Part Number: 417592-Z84C1008PEC Applications: Access Control Systems Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 417592-Z84C1008PEC Applications: Access Control Systems Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C1008PEC - 417592-Z84C1008PEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C1008PEC
417592-Z84C1008PEC
Interface - Interface - Specialized - Z84C1008PEC 417592-Z84C1008PEC
Manufacturer: Zilog Win Source Part Number: 417592-Z84C1008PEC Applications: Access Control Systems Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 417592-Z84C1008PEC
Applications: Access Control Systems
Categories: Integrated Circuits
Status: Obsolete(EOL)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C1008PEC
Integrated Circuits (ICs) - Interface - Specialized Z84C1008PEC
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site
Specialized - Z84C1008PEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C1008PEC
Specialized Z84C1008PEC
Access Control Systems Interface

Access Control Systems Interface

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 417592-Z84C1008PEC Z84C1008PEC Z84C1008PEC
Product Name Interface - Interface - Specialized - Z84C1008PEC Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 5V Other Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GW,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 5-TSSOP, SC-70-5, SOT-353
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details