Zilog Embedded - Embedded - Microprocessors - Z84C0010FEG Z84C0010FEG

Description
Manufacturer: Zilog Win Source Part Number: 800241-Z84C0010FEG Series: Z80 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 44-LQFP Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFP Alternative Parts (Cross-Reference): Z84C0010FEC; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 96
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800241-Z84C0010FEG Series: Z80 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 44-LQFP Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFP Alternative Parts (Cross-Reference): Z84C0010FEC; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 96
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z84C0010FEG - 800241-Z84C0010FEG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z84C0010FEG
800241-Z84C0010FEG
Embedded - Embedded - Microprocessors - Z84C0010FEG 800241-Z84C0010FEG
Manufacturer: Zilog Win Source Part Number: 800241-Z84C0010FEG Series: Z80 Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z80 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 10MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 44-LQFP Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFP Alternative Parts (Cross-Reference): Z84C0010FEC; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 96

Manufacturer: Zilog
Win Source Part Number: 800241-Z84C0010FEG
Series: Z80
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TA)
Core Processor: Z80
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 10MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 44-LQFP
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFP
Alternative Parts (Cross-Reference): Z84C0010FEC;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 96

Buy Now Datasheet
Microprocessors - 269-3897-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3897-ND
Microprocessors 269-3897-ND
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 44-LQFP (10x10)

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 44-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z84C0010FEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z84C0010FEG
Integrated Circuits (ICs) - Embedded - Microprocessors Z84C0010FEG
IC MPU Z80 10MHZ 44LQFP

IC MPU Z80 10MHZ 44LQFP

Supplier's Site
Microprocessors - Z84C0010FEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z84C0010FEG
Microprocessors Z84C0010FEG
Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 44-LQFP (10x10)

Z80 Microprocessor IC Z80 1 Core, 8-Bit 10MHz 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 800241-Z84C0010FEG 269-3897-ND Z84C0010FEG Z84C0010FEG
Product Name Embedded - Embedded - Microprocessors - Z84C0010FEG Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V 5V
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Microprocessor Family Z80; Z80 Z80; Z80 Z80
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - A80C188XL20 - 909083-A80C188XL20 - Win Source Electronics
Specs
Package Type Other; 68-CPGA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - DRA722AHGABCQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details