Microchip Technology, Inc. Microprocessors AT91SAM9263B-CU-999

Description
ARM926EJ-S Microprocessor IC AT91SAM 1 Core, 32-Bit 200MHz 324-TFBGA (15x15)
Request a Quote
Description
ARM926EJ-S Microprocessor IC AT91SAM 1 Core, 32-Bit 200MHz 324-TFBGA (15x15)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT91SAM9263B-CU-999 is a 32-bit microcontroller based on the ARM926EJ-S processor, featuring a 9-layer bus matrix that allows for a maximum internal bandwidth of 28.8 Gbps. It includes 128 Kbytes of internal ROM and 80 Kbytes of SRAM, with dual external memory buses (EBI0 and EBI1) supporting various memory types including SDRAM and NAND Flash. The microcontroller is equipped with a comprehensive set of peripherals, including a USB 2.0 host and device interface, Ethernet MAC, multiple USARTs, SPI, and a CAN controller, making it suitable for a wide range of applications. Additionally, the AT91SAM9263 integrates an LCD controller, a two-dimensional graphics accelerator, and an image sensor interface, which can be beneficial for multimedia applications. It supports advanced power management features and includes a variety of timers and interrupt controllers for efficient task management. The device operates within a voltage range of 1.08V to 3.6V, and is available in a 324-ball TFBGA package, making it suitable for compact designs. This microcontroller is particularly well-suited for applications requiring high performance and extensive peripheral connectivity, such as navigation systems when paired with an external GPS engine.

Datasheet Summary
Powered by GS/AI

The AT91SAM9263B-CU-999 is a 32-bit microcontroller based on the ARM926EJ-S processor, featuring a 9-layer bus matrix that allows for a maximum internal bandwidth of 28.8 Gbps. It includes 128 Kbytes of internal ROM and 80 Kbytes of SRAM, with dual external memory buses (EBI0 and EBI1) supporting various memory types including SDRAM and NAND Flash. The microcontroller is equipped with a comprehensive set of peripherals, including a USB 2.0 host and device interface, Ethernet MAC, multiple USARTs, SPI, and a CAN controller, making it suitable for a wide range of applications. Additionally, the AT91SAM9263 integrates an LCD controller, a two-dimensional graphics accelerator, and an image sensor interface, which can be beneficial for multimedia applications. It supports advanced power management features and includes a variety of timers and interrupt controllers for efficient task management. The device operates within a voltage range of 1.08V to 3.6V, and is available in a 324-ball TFBGA package, making it suitable for compact designs. This microcontroller is particularly well-suited for applications requiring high performance and extensive peripheral connectivity, such as navigation systems when paired with an external GPS engine.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - AT91SAM9263B-CU-999-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AT91SAM9263B-CU-999-ND
Microprocessors AT91SAM9263B-CU-999-ND
ARM926EJ-S Microprocessor IC AT91SAM 1 Core, 32-Bit 200MHz 324-TFBGA (15x15)

ARM926EJ-S Microprocessor IC AT91SAM 1 Core, 32-Bit 200MHz 324-TFBGA (15x15)

Buy Now Datasheet
200MHZ Embedded Microprocessor MPU - 694-AT91SAM9263B-CU-999 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ Embedded Microprocessor MPU
694-AT91SAM9263B-CU-999
200MHZ Embedded Microprocessor MPU 694-AT91SAM9263B-CU-999
IC MPU AT91SAM 200MHZ 324TFBGA Product overview: AT91SAM9263B-CU-999 from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9263B-CU- 999 can be used for catalog matching and distributor lookup.

IC MPU AT91SAM 200MHZ 324TFBGA Product overview: AT91SAM9263B-CU-999 from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9263B-CU-999 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - AT91SAM9263B-CU-999 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AT91SAM9263B-CU-999
Embedded - Microprocessors AT91SAM9263B-CU-999
IC MCU 32BIT 128KB ROM 324TFBGA

IC MCU 32BIT 128KB ROM 324TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AT91SAM9263B-CU-999 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AT91SAM9263B-CU-999
Integrated Circuits (ICs) - Embedded - Microprocessors AT91SAM9263B-CU-999
IC MPU AT91SAM 200MHZ 324TFBGA

IC MPU AT91SAM 200MHZ 324TFBGA

Supplier's Site
Microprocessors - AT91SAM9263B-CU-999 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AT91SAM9263B-CU-999
Microprocessors AT91SAM9263B-CU-999
ARM926EJ-S Microprocessor IC AT91SAM 1 Core, 32-Bit 200MHz 324-TFBGA (15x15)

ARM926EJ-S Microprocessor IC AT91SAM 1 Core, 32-Bit 200MHz 324-TFBGA (15x15)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AT91SAM9263B-CU-999-ND 694-AT91SAM9263B-CU-999 AT91SAM9263B-CU-999 AT91SAM9263B-CU-999 AT91SAM9263B-CU-999
Product Name Microprocessors 200MHZ Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3V; 3.3V
Package Type Other; 324-TFBGA Other; Tape & Reel (TR) BGA; Other; 324-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 533 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded - Microprocessors - FWIXP421BB - Lingto Electronic Limited
Specs
Microprocessor Family Xscale
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details