SCSI Terminator 8 Terminations 44-PLCC
IC SCSI CMOS 44PLCC
SCSI Terminator 8 Terminations 44-PLCC
SCSI Interface IC 3MB/SEC CMOS SCSI I
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | Z53C8003VSG-ND | Z53C8003VSG | Z53C8003VSG | Z53C8003VSG |
| Product Name | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators | Signal Terminators | SCSI Interface IC |
| Device Type | Terminators | Sensor Interface | Terminators | |
| Supply Voltage | 5V; Other; 4.75V ~ 5.25V | Other | Other; 4.75V ~ 5.25V | 5V |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |