Zilog Interface - Interface - Signal Terminators - Z53C8003VSC Z53C8003VSC

Description
Manufacturer: Zilog Win Source Part Number: 118637-Z53C8003VSC Packaging: Tube/Rail Type: SCSI Mounting: SMD (SMT) Number of Terminations: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 118637-Z53C8003VSC Packaging: Tube/Rail Type: SCSI Mounting: SMD (SMT) Number of Terminations: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - Z53C8003VSC - 118637-Z53C8003VSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - Z53C8003VSC
118637-Z53C8003VSC
Interface - Interface - Signal Terminators - Z53C8003VSC 118637-Z53C8003VSC
Manufacturer: Zilog Win Source Part Number: 118637-Z53C8003VSC Packaging: Tube/Rail Type: SCSI Mounting: SMD (SMT) Number of Terminations: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 118637-Z53C8003VSC
Packaging: Tube/Rail
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Signal Terminators - Z53C8003VSC-ND - DigiKey
Thief River Falls, MN, United States
Signal Terminators
Z53C8003VSC-ND
Signal Terminators Z53C8003VSC-ND
SCSI Terminator 8 Terminations 44-PLCC

SCSI Terminator 8 Terminations 44-PLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
Z53C8003VSC
Integrated Circuits (ICs) - Interface - Signal Terminators Z53C8003VSC
IC SCSI CMOS 48PLCC

IC SCSI CMOS 48PLCC

Supplier's Site
Signal Terminators - Z53C8003VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
Z53C8003VSC
Signal Terminators Z53C8003VSC
SCSI Terminator 8 Terminations 44-PLCC

SCSI Terminator 8 Terminations 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 118637-Z53C8003VSC Z53C8003VSC-ND Z53C8003VSC Z53C8003VSC
Product Name Interface - Interface - Signal Terminators - Z53C8003VSC Signal Terminators Integrated Circuits (ICs) - Interface - Signal Terminators Signal Terminators
Supply Voltage Other; 4.75 V ~ 5.25 V 5V; Other; 4.75V ~ 5.25V Other Other; 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 44-PLCC 44-LCC (J-Lead) 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-557 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4526TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Controllers - 448-CY7C65217-24LTXI-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 5.5V
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details