Zilog Interface - Interface - Signal Terminators - Z53C8003FSC Z53C8003FSC

Description
Manufacturer: Zilog Win Source Part Number: 939917-Z53C8003FSC Series: Z53C80 Operating Temperature Range: 0°C ~ 70°C Features: SCSI Terminator 8 Terminations 48-QFP Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: Z53C80 Categories: Integrated Circuits (ICs) Case / Package: 48-QFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 939917-Z53C8003FSC Series: Z53C80 Operating Temperature Range: 0°C ~ 70°C Features: SCSI Terminator 8 Terminations 48-QFP Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: Z53C80 Categories: Integrated Circuits (ICs) Case / Package: 48-QFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Terminators - Z53C8003FSC - 939917-Z53C8003FSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - Z53C8003FSC
939917-Z53C8003FSC
Interface - Interface - Signal Terminators - Z53C8003FSC 939917-Z53C8003FSC
Manufacturer: Zilog Win Source Part Number: 939917-Z53C8003FSC Series: Z53C80 Operating Temperature Range: 0°C ~ 70°C Features: SCSI Terminator 8 Terminations 48-QFP Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: Z53C80 Categories: Integrated Circuits (ICs) Case / Package: 48-QFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 939917-Z53C8003FSC
Series: Z53C80
Operating Temperature Range: 0°C ~ 70°C
Features: SCSI Terminator 8 Terminations 48-QFP
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: Z53C80
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Signal Terminators - Z53C8003FSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
Z53C8003FSC
Signal Terminators Z53C8003FSC
SCSI Terminator 8 Terminations 48-QFP

SCSI Terminator 8 Terminations 48-QFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 939917-Z53C8003FSC Z53C8003FSC
Product Name Interface - Interface - Signal Terminators - Z53C8003FSC Signal Terminators
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - 34R3435-CVR - 855779-34R3435-CVR - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specialized - 34R3430-4CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Universal Bus Functions - 74ALVC162334ADGG,5 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details