Zilog Interface - Interface - Controllers - Z16C3220VSC1660 Z16C3220VSC1660

Description
Manufacturer: Zilog Win Source Part Number: 904188-Z16C3220VSC16 60 Series: IUSC™ Operating Temperature Range: 0°C ~ 70°C Features: - Controller - - Interface 68-PLCC Package: 68-LCC (J-Lead) Package: Tube Part Status: Obsolete Family Name: Z16C32 Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 904188-Z16C3220VSC16 60 Series: IUSC™ Operating Temperature Range: 0°C ~ 70°C Features: - Controller - - Interface 68-PLCC Package: 68-LCC (J-Lead) Package: Tube Part Status: Obsolete Family Name: Z16C32 Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - Z16C3220VSC1660 - 904188-Z16C3220VSC1660 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - Z16C3220VSC1660
904188-Z16C3220VSC1660
Interface - Interface - Controllers - Z16C3220VSC1660 904188-Z16C3220VSC1660
Manufacturer: Zilog Win Source Part Number: 904188-Z16C3220VSC16 60 Series: IUSC™ Operating Temperature Range: 0°C ~ 70°C Features: - Controller - - Interface 68-PLCC Package: 68-LCC (J-Lead) Package: Tube Part Status: Obsolete Family Name: Z16C32 Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 904188-Z16C3220VSC1660
Series: IUSC™
Operating Temperature Range: 0°C ~ 70°C
Features: - Controller - - Interface 68-PLCC
Package: 68-LCC (J-Lead)
Package: Tube
Part Status: Obsolete
Family Name: Z16C32
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Controllers - Z16C3220VSC1660-ND - DigiKey
Thief River Falls, MN, United States
Controller Interface 68-PLCC

Controller Interface 68-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - Z16C3220VSC1660 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
Z16C3220VSC1660
Integrated Circuits (ICs) - Interface - Controllers Z16C3220VSC1660
IC CONTROLLER 20MHZ CMOS 68PLCC

IC CONTROLLER 20MHZ CMOS 68PLCC

Supplier's Site
Controllers - Z16C3220VSC1660 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
Z16C3220VSC1660
Controllers Z16C3220VSC1660
Controller Interface 68-PLCC

Controller Interface 68-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 904188-Z16C3220VSC1660 Z16C3220VSC1660-ND Z16C3220VSC1660 Z16C3220VSC1660
Product Name Interface - Interface - Controllers - Z16C3220VSC1660 Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC 68-LCC (J-Lead) 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface Transceiver IC - 722-SI2438-B-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tape & Reel (TR)
View Details
6 suppliers
 - 26LS34/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details