Zilog Controllers Z16C3220VSC00TR

Description
Controller Interface 68-PLCC
Request a Quote Datasheet
Description
Controller Interface 68-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - Z16C3220VSC00TR-ND - DigiKey
Thief River Falls, MN, United States
Controller Interface 68-PLCC

Controller Interface 68-PLCC

Buy Now Datasheet
Interface - Interface - Controllers - Z16C3220VSC00TR - 1119793-Z16C3220VSC00TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - Z16C3220VSC00TR
1119793-Z16C3220VSC00TR
Interface - Interface - Controllers - Z16C3220VSC00TR 1119793-Z16C3220VSC00TR
Manufacturer: Zilog Win Source Part Number: 1119793-Z16C3220VSC0 0TR Packaging: Reel - TR Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 68-PLCC Purpose: Controller Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Zilog
Win Source Part Number: 1119793-Z16C3220VSC00TR
Packaging: Reel - TR
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 68-PLCC
Purpose: Controller
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Controllers - Z16C3220VSC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
Z16C3220VSC00TR
Controllers Z16C3220VSC00TR
Controller Interface 68-PLCC

Controller Interface 68-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - Z16C3220VSC00TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
Z16C3220VSC00TR
Integrated Circuits (ICs) - Interface - Controllers Z16C3220VSC00TR
IC Z16C32 MCU IUSC 68PLCC

IC Z16C32 MCU IUSC 68PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number Z16C3220VSC00TR-ND 1119793-Z16C3220VSC00TR Z16C3220VSC00TR Z16C3220VSC00TR
Product Name Controllers Interface - Interface - Controllers - Z16C3220VSC00TR Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 5V; Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4559TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Telecom - SI3019-C-FT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details