Zilog Interface - Interface - Controllers - Z16C3010VSG Z16C3010VSG

Description
Manufacturer: Zilog Win Source Part Number: 1282680-Z16C3010VSG Series: USC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 68-LCC (J-Lead) Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Controller Family Name: Z16C3010VSG Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 68-PLCC Alternative Parts (Cross-Reference): Z16C3010VSC/TR; Z16C3010VSC; Z16C3010ASG; Introduction Date: April 01, 2003 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282680-Z16C3010VSG Series: USC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 68-LCC (J-Lead) Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Controller Family Name: Z16C3010VSG Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 68-PLCC Alternative Parts (Cross-Reference): Z16C3010VSC/TR; Z16C3010VSC; Z16C3010ASG; Introduction Date: April 01, 2003 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - Z16C3010VSG - 1282680-Z16C3010VSG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - Z16C3010VSG
1282680-Z16C3010VSG
Interface - Interface - Controllers - Z16C3010VSG 1282680-Z16C3010VSG
Manufacturer: Zilog Win Source Part Number: 1282680-Z16C3010VSG Series: USC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 68-LCC (J-Lead) Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Controller Family Name: Z16C3010VSG Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 68-PLCC Alternative Parts (Cross-Reference): Z16C3010VSC/TR; Z16C3010VSC; Z16C3010ASG; Introduction Date: April 01, 2003 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Zilog
Win Source Part Number: 1282680-Z16C3010VSG
Series: USC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 68-LCC (J-Lead)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Controller
Family Name: Z16C3010VSG
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Homepage: www.zilog.com
RoHS State: Request Verification
Manufacturer Package: 68-PLCC
Alternative Parts (Cross-Reference): Z16C3010VSC/TR; Z16C3010VSC; Z16C3010ASG;
Introduction Date: April 01, 2003
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Controllers - 269-5050-ND - DigiKey
Thief River Falls, MN, United States
Controllers
269-5050-ND
Controllers 269-5050-ND
Controller Interface 68-PLCC

Controller Interface 68-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - Z16C3010VSG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
Z16C3010VSG
Integrated Circuits (ICs) - Interface - Controllers Z16C3010VSG
IC CONTROLLER CMOS 68PLCC

IC CONTROLLER CMOS 68PLCC

Supplier's Site
Controllers - Z16C3010VSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
Z16C3010VSG
Controllers Z16C3010VSG
Controller Interface 68-PLCC

Controller Interface 68-PLCC

Buy Now Datasheet
Controllers - Z16C3010VSG - ODG (Origin Data Global)
Shenzhen, China
Controllers
Z16C3010VSG
Controllers Z16C3010VSG
IC CONTROLLER CMOS 68PLCC

IC CONTROLLER CMOS 68PLCC

Supplier's Site Datasheet
I/O Controller Interface IC - Z16C3010VSG - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
I/O Controller Interface IC
Z16C3010VSG
I/O Controller Interface IC Z16C3010VSG
I/O Controller Interface IC 10MHz CMOS USC

I/O Controller Interface IC 10MHz CMOS USC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282680-Z16C3010VSG 269-5050-ND Z16C3010VSG Z16C3010VSG Z16C3010VSG Z16C3010VSG
Product Name Interface - Interface - Controllers - Z16C3010VSG Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers I/O Controller Interface IC
Supply Voltage Other; 4.5 V ~ 5.5 V 5V; Other; 4.5V ~ 5.5V Other Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Device Type Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E1-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers