Manufacturer: Zilog
Win Source Part Number: 1282679-Z16C3010VEG
Series: USC
Packaging: Tube
Package: 68-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 68-PLCC
Alternative Parts (Cross-Reference): Z16C3010VEC; Z16C3010AEC; Z16C3010AEG;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 20
I/O Controller Interface IC 10MHz CMOS USC XTEMP
IC INTERFACE SPECIALIZED 68PLCC
IC INTERFACE SPECIALIZED 68PLCC
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1282679-Z16C3010VEG | Z16C3010VEG | Z16C3010VEG | Z16C3010VEG | Z16C3010VEG |
| Product Name | Interface - Interface - Specialized - Z16C3010VEG | I/O Controller Interface IC | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 4.75 V ~ 5.5 V | Other; 4.75V ~ 5.5V | Other; 4.75V ~ 5.5V | Other |