Controller Interface 68-PLCC
IC Z16C30 MCU USC 68PLCC
Controller Interface 68-PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | Z16C3010VEC00TR-ND | Z16C3010VEC00TR | Z16C3010VEC00TR |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |