Zilog Controllers Z16C3010AEC00TR

Description
Controller Interface 100-LQFP (12x12)
Request a Quote Datasheet
Description
Controller Interface 100-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - Z16C3010AEC00TR-ND - DigiKey
Thief River Falls, MN, United States
Controller Interface 100-LQFP (12x12)

Controller Interface 100-LQFP (12x12)

Buy Now Datasheet
Interface - Interface - Controllers - Z16C3010AEC00TR - 800227-Z16C3010AEC00TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - Z16C3010AEC00TR
800227-Z16C3010AEC00TR
Interface - Interface - Controllers - Z16C3010AEC00TR 800227-Z16C3010AEC00TR
Manufacturer: Zilog Win Source Part Number: 800227-Z16C3010AEC00 TR Series: USC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 100-LQFP Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Controller Family Name: Z16C3010AEC00TR Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 100-LQFP (12x12) Alternative Parts (Cross-Reference): Z16C3010AEGTR; Z16C3010AEG; Introduction Date: April 01, 2003 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Zilog
Win Source Part Number: 800227-Z16C3010AEC00TR
Series: USC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 100-LQFP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Controller
Family Name: Z16C3010AEC00TR
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 100-LQFP (12x12)
Alternative Parts (Cross-Reference): Z16C3010AEGTR; Z16C3010AEG;
Introduction Date: April 01, 2003
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Controllers - Z16C3010AEC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
Z16C3010AEC00TR
Controllers Z16C3010AEC00TR
Controller Interface 100-LQFP (12x12)

Controller Interface 100-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - Z16C3010AEC00TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
Z16C3010AEC00TR
Integrated Circuits (ICs) - Interface - Controllers Z16C3010AEC00TR
IC Z16C30 MCU USC 100VQFP

IC Z16C30 MCU USC 100VQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number Z16C3010AEC00TR-ND 800227-Z16C3010AEC00TR Z16C3010AEC00TR Z16C3010AEC00TR
Product Name Controllers Interface - Interface - Controllers - Z16C3010AEC00TR Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 5V; Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details
Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T - 076701-A5366CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
7 suppliers
Interface - Specialized - 34R3430R-4CVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details