Zilog Counter/timer, 200Ma, 5.25V, Plcc-44; Threshold Voltage Zilog Z0853606VSG

Description
COUNTER/TIMER, 200mA, 5.25V, PLCC-44; Threshold Voltage:-; No. of Supervisors / Monitors:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Reset Type:-; Digital IC Case:LCC; No. of Pins:44Pins; Delay Time:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COUNTER/TIMER, 200mA, 5.25V, PLCC-44; Threshold Voltage:-; No. of Supervisors / Monitors:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Reset Type:-; Digital IC Case:LCC; No. of Pins:44Pins; Delay Time:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter/timer, 200Ma, 5.25V, Plcc-44; Threshold Voltage Zilog - 93K1489 - Newark, An Avnet Company
Chicago, IL, United States
Counter/timer, 200Ma, 5.25V, Plcc-44; Threshold Voltage Zilog
93K1489
Counter/timer, 200Ma, 5.25V, Plcc-44; Threshold Voltage Zilog 93K1489
COUNTER/TIMER, 200mA, 5.25V, PLCC-44; Threshold Voltage:-; No. of Supervisors / Monitors:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Reset Type:-; Digital IC Case:LCC; No. of Pins:44Pins; Delay Time:-; Product Range:- RoHS Compliant: Yes

COUNTER/TIMER, 200mA, 5.25V, PLCC-44; Threshold Voltage:-; No. of Supervisors / Monitors:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Reset Type:-; Digital IC Case:LCC; No. of Pins:44Pins; Delay Time:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 93K1489
Product Name Counter/timer, 200Ma, 5.25V, Plcc-44; Threshold Voltage Zilog
Pins 44
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897869 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details