Zilog Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0853606VSG Z0853606VSG

Description
Manufacturer: Zilog Win Source Part Number: 214671-Z0853606VSG Packaging: Tube/Rail Type: Counter/Timer Circuit (CTC) Mounting: Surface Mount Frequency: 6MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 200mA Alternative Parts (Cross-Reference): Z0853606VEG; Z0853606VSC00TR; Z0853606VSC; Z0853606VSG; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 214671-Z0853606VSG Packaging: Tube/Rail Type: Counter/Timer Circuit (CTC) Mounting: Surface Mount Frequency: 6MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 200mA Alternative Parts (Cross-Reference): Z0853606VEG; Z0853606VSC00TR; Z0853606VSC; Z0853606VSG; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0853606VSG
214671-Z0853606VSG
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0853606VSG 214671-Z0853606VSG
Manufacturer: Zilog Win Source Part Number: 214671-Z0853606VSG Packaging: Tube/Rail Type: Counter/Timer Circuit (CTC) Mounting: Surface Mount Frequency: 6MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 200mA Alternative Parts (Cross-Reference): Z0853606VEG; Z0853606VSC00TR; Z0853606VSC; Z0853606VSG; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 214671-Z0853606VSG
Packaging: Tube/Rail
Type: Counter/Timer Circuit (CTC)
Mounting: Surface Mount
Frequency: 6MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 200mA
Alternative Parts (Cross-Reference): Z0853606VEG; Z0853606VSC00TR; Z0853606VSC; Z0853606VSG;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Programmable Timers and Oscillators - 269-5048-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
269-5048-ND
Programmable Timers and Oscillators 269-5048-ND
Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC

Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Timers IC Timers
Product Number 214671-Z0853606VSG 269-5048-ND
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - Z0853606VSG Programmable Timers and Oscillators
Package Type Surface Mount; 44-PLCC Surface Mount; 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVPECL
Package Type Strip
Supply Voltage 3.3 volts
View Details
NA555 Precision Timers - NA555D - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
3 suppliers
SPI Real-Time Clock Module - RV-3149-C3 - Micro Crystal AG
Specs
Bus Interface CMOS; SPI
Package Type Surface Mount
Supply Voltage 1.3 to 5.5 volts
View Details
Programmable Timers and Oscillators - 1727-3322-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details