Rochester Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - D82C54 D82C54

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 868134-D82C54 Operating Temperature Range: -55°C ~ 125°C (TC) Features: Programmable Timer IC 8MHz 24-CDIP Package: Bulk Package: 24-CDIP Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 868134-D82C54 Operating Temperature Range: -55°C ~ 125°C (TC) Features: Programmable Timer IC 8MHz 24-CDIP Package: Bulk Package: 24-CDIP Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - D82C54
868134-D82C54
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - D82C54 868134-D82C54
Manufacturer: Advanced Micro Devices Win Source Part Number: 868134-D82C54 Operating Temperature Range: -55°C ~ 125°C (TC) Features: Programmable Timer IC 8MHz 24-CDIP Package: Bulk Package: 24-CDIP Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 868134-D82C54
Operating Temperature Range: -55°C ~ 125°C (TC)
Features: Programmable Timer IC 8MHz 24-CDIP
Package: Bulk
Package: 24-CDIP
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 868134-D82C54
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - D82C54
Package Type DIP; 24-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Dual High Speed Micropower Timer - ALD2502SBL - Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type SOIC; SOIC14
Supply Voltage 2 to 12 volts
View Details
2 suppliers
 - MD82C284-8/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface I2C
Package Type DIP
View Details
5 suppliers
SMD 32.768KHZ Clock and Timing IC - 172-OV-7604-C7-32.768KHZ-20PPM-TB-QC - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 1.2 to 5.5 volts
View Details
Specs
Bus Interface LVPECL
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details