The TLC555MJGB is a low-power CMOS timer in an 8-pin CDIP package, measuring 9.6mm × 9.0mm, with a qualified operating temperature range of -55°C to 125°C. It features a CMOS output capable of rail-to-rail swing, with a typical sink current of 100mA and source current of 10mA at 5V. It operates from a single supply of 2V to 15V, supports frequencies up to 2MHz, and is functionally interchangeable with the NE555. ESD protection exceeds 1000V per ANSI/ESDA/JEDEC JS-001.
Low Power LinCMOS<TM> Timer 8-CDIP -55 to 125
Low Power LinCMOS Timer 8-CDIP -55 to 125 Product overview: TLC555MJGB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TLC555MJGB can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | TLC555MJGB | 689-TLC555MJGB | TLC555MJGB |
| Product Name | TLC555M Low Power LinCMOS<TM> Timer | Low-Power Clock and Timing IC | Programmable Timers and Oscillators |
| Package Type | CDIP,LCCC | Rail/Tube | DIP; Through Hole |