Zilog Interface - Interface - Specialized - Z0853008VSC Z0853008VSC

Description
Manufacturer: Zilog Win Source Part Number: 128309-Z0853008VSC Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 128309-Z0853008VSC Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z0853008VSC - 128309-Z0853008VSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z0853008VSC
128309-Z0853008VSC
Interface - Interface - Specialized - Z0853008VSC 128309-Z0853008VSC
Manufacturer: Zilog Win Source Part Number: 128309-Z0853008VSC Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 128309-Z0853008VSC
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Specialized - Z0853008VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z0853008VSC
Specialized Z0853008VSC
Interface 44-PLCC

Interface 44-PLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z0853008VSC
Integrated Circuits (ICs) - Interface - Specialized Z0853008VSC
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 128309-Z0853008VSC Z0853008VSC Z0853008VSC
Product Name Interface - Interface - Specialized - Z0853008VSC Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2435-B-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage Other; 3.3V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
1200MHz Interface Transceiver IC - 118-RFOS6013 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers