Manufacturer: Zilog
Win Source Part Number: 939913-Z0853004PSC
Features: - Interface 40-PDIP
Package: 40-DIP (0.620", 15.75mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: Z08530
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC INTERFACE SPECIALIZED 40DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 939913-Z0853004PSC | Z0853004PSC | Z0853004PSC |
| Product Name | Interface - Interface - Specialized - Z0853004PSC | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface |