Zilog Integrated Circuits (ICs) - Interface - Specialized Z0847006PSG

Description
Win Source Part Number: 997026-Z0847006PSG Category: Integrated Circuits (ICs)>Interface - Specialized Series: Z80 Package: Tube Standard Package: 10 Voltage - Supply: 5V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Base Product Number: Z0847006
Request a Quote Datasheet
Description
Win Source Part Number: 997026-Z0847006PSG Category: Integrated Circuits (ICs)>Interface - Specialized Series: Z80 Package: Tube Standard Package: 10 Voltage - Supply: 5V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Base Product Number: Z0847006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 997026-Z0847006PSG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
997026-Z0847006PSG
Integrated Circuits (ICs) - Interface - Specialized 997026-Z0847006PSG
Win Source Part Number: 997026-Z0847006PSG Category: Integrated Circuits (ICs)>Interface - Specialized Series: Z80 Package: Tube Standard Package: 10 Voltage - Supply: 5V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Base Product Number: Z0847006

Win Source Part Number: 997026-Z0847006PSG
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: Z80
Package: Tube
Standard Package: 10
Voltage - Supply: 5V
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Zilog
Base Product Number: Z0847006

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z0847006PSG
Integrated Circuits (ICs) - Interface - Specialized Z0847006PSG
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site
Specialized - Z0847006PSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z0847006PSG
Specialized Z0847006PSG
Interface

Interface

Buy Now Datasheet
UART Interface IC - Z0847006PSG - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
UART Interface IC
Z0847006PSG
UART Interface IC Z0847006PSG
UART Interface IC 40P NMOS DART 6MHZ

UART Interface IC 40P NMOS DART 6MHZ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 997026-Z0847006PSG Z0847006PSG Z0847006PSG Z0847006PSG
Product Name Integrated Circuits (ICs) - Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized UART Interface IC
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Telecom - 972294-SI32185-A-FM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
 - 54F646/Q3A - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type CLCC28
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details