Zilog Interface Transceiver IC Z0221524ASGR50A5

Description
Modem Chip Single 2.4Kbps 44-Pin LQFP Product overview: Z0221524ASGR50A5 from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-Z0221524ASGR50A5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Modem Chip Single 2.4Kbps 44-Pin LQFP Product overview: Z0221524ASGR50A5 from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-Z0221524ASGR50A5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 722-Z0221524ASGR50A5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
722-Z0221524ASGR50A5
Interface Transceiver IC 722-Z0221524ASGR50A5
Modem Chip Single 2.4Kbps 44-Pin LQFP Product overview: Z0221524ASGR50A5 from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-Z0221524ASGR50A5 can be used for catalog matching and distributor lookup.

Modem Chip Single 2.4Kbps 44-Pin LQFP Product overview: Z0221524ASGR50A5 from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-Z0221524ASGR50A5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Modems - ICs and Modules - Z0221524ASGR50A5 - 1282659-Z0221524ASGR50A5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - Z0221524ASGR50A5
1282659-Z0221524ASGR50A5
Interface - Interface - Modems - ICs and Modules - Z0221524ASGR50A5 1282659-Z0221524ASGR50A5
Manufacturer: Zilog Win Source Part Number: 1282659-Z0221524ASGR 50A5 Packaging: Tray Mounting Style: SMD Data Format: V.21, V.22, V.23, Bell 103, Bell 212A Baud Rates: 2.4k Categories: Integrated Circuits Supplier Device Package: 44-LQFP Manufacturer Homepage: www.zilog.com Manufacturer Package: 44-LQFP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: Z02215 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Zilog
Win Source Part Number: 1282659-Z0221524ASGR50A5
Packaging: Tray
Mounting Style: SMD
Data Format: V.21, V.22, V.23, Bell 103, Bell 212A
Baud Rates: 2.4k
Categories: Integrated Circuits
Supplier Device Package: 44-LQFP
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 44-LQFP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: Z02215
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Modems - ICs and Modules - Z0221524ASGR50A5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
Z0221524ASGR50A5
Modems - ICs and Modules Z0221524ASGR50A5
2.4k Modem V.21, V.22, V.23, Bell 103, Bell 212A 44-LQFP (10x10)

2.4k Modem V.21, V.22, V.23, Bell 103, Bell 212A 44-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - Z0221524ASGR50A5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Z0221524ASGR50A5
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Z0221524ASGR50A5
IC MODEM CONTROLLER 44-LQFP

IC MODEM CONTROLLER 44-LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 722-Z0221524ASGR50A5 1282659-Z0221524ASGR50A5 Z0221524ASGR50A5 Z0221524ASGR50A5
Product Name Interface Transceiver IC Interface - Interface - Modems - ICs and Modules - Z0221524ASGR50A5 Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Data Rate 2.4 kbps
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261052-SI2404-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VRA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details