Manufacturer: IXYS
Win Source Part Number: 035004-TS190PTR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Power (Watts): 800mW
Includes: Optocoupler
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-Flatpack
Purpose: Relay Switch
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC TELECOM INTERFACE 8FLATPACK Product overview: TS190PTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TS190PTR can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 8FLATPACK
Telecom IC Relay Switch 8-Flatpack
IC TELECOM INTERFACE 8FLATPACK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 035004-TS190PTR | 702-TS190PTR | TS190PTR | TS190PTR | TS190PTR |
| Product Name | Interface - Interface - Telecom - TS190PTR | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |