Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
ZILOG
TS117LSTR -- TELECOM
Zilog
Telecom
TS117LSTR
Description
Telecom IC Relay Switch 8-SMD
Quarktwin Technology Ltd.
Shenzhen Shengyu Electronics Technology Limited
Done
Datasheet
Description
Telecom IC Relay Switch 8-SMD
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
TS117LSTR
Telecom
TS117LSTR
Telecom IC Relay Switch 8-SMD
Telecom IC Relay Switch 8-SMD
Buy Now
Datasheet
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
TS117LSTR
Integrated Circuits (ICs) - Interface - Telecom
TS117LSTR
IC TELECOM INTERFACE 8SMD
IC TELECOM INTERFACE 8SMD
Supplier's Site
Technical Specifications
Quarktwin Technology Ltd.
Shenzhen Shengyu Electronics Technology Limited
Product Category
IC Interfaces
IC Interfaces
Product Number
TS117LSTR
TS117LSTR
Product Name
Telecom
Integrated Circuits (ICs) - Interface - Telecom
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 38.21 - Timed interface modules - EMR & SSR
382100120060
Specs
Device Type
Sensor Interface
View Details
Texas Instruments
SN55ALS160 Octal General-Purpose Interface Bus Transceiver
5962-8968001SA
Specs
Device Type
Transceiver
# of Rx
8 #
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2
suppliers
Allegro MicroSystems Inc.
Sensor and Detector Interfaces
A5348CA-T
Specs
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7
suppliers
WAGO
Human Machine Interface (HMI)
762-4104
Specs
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details