IXYS Corporation Battery Chargers - SLPD-01-BLK SLPD-01-BLK

Description
Manufacturer: IXYS Win Source Part Number: 780027-SLPD-01-BLK Type: Solar, USB Termination Style: USB A Receptacle Features: LED Light Mounting: Desktop Voltage - Input: 5V, 6.3V Weight: 300.28g Charge Current - Max: 1.5A Categories: Battery Products Dimension: 4.72" L x 2.99" W x 0.71" H (120.00mm x 76.00mm x 18.00mm) Voltage - Nominal: 5.2V Charge Time: 6 ~ 30 Hrs Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 780027-SLPD-01-BLK Type: Solar, USB Termination Style: USB A Receptacle Features: LED Light Mounting: Desktop Voltage - Input: 5V, 6.3V Weight: 300.28g Charge Current - Max: 1.5A Categories: Battery Products Dimension: 4.72" L x 2.99" W x 0.71" H (120.00mm x 76.00mm x 18.00mm) Voltage - Nominal: 5.2V Charge Time: 6 ~ 30 Hrs Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - SLPD-01-BLK - 780027-SLPD-01-BLK - Win Source Electronics
Laguna Hills, CA, United States
Battery Chargers - SLPD-01-BLK
780027-SLPD-01-BLK
Battery Chargers - SLPD-01-BLK 780027-SLPD-01-BLK
Manufacturer: IXYS Win Source Part Number: 780027-SLPD-01-BLK Type: Solar, USB Termination Style: USB A Receptacle Features: LED Light Mounting: Desktop Voltage - Input: 5V, 6.3V Weight: 300.28g Charge Current - Max: 1.5A Categories: Battery Products Dimension: 4.72" L x 2.99" W x 0.71" H (120.00mm x 76.00mm x 18.00mm) Voltage - Nominal: 5.2V Charge Time: 6 ~ 30 Hrs Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 780027-SLPD-01-BLK
Type: Solar, USB
Termination Style: USB A Receptacle
Features: LED Light
Mounting: Desktop
Voltage - Input: 5V, 6.3V
Weight: 300.28g
Charge Current - Max: 1.5A
Categories: Battery Products
Dimension: 4.72" L x 2.99" W x 0.71" H (120.00mm x 76.00mm x 18.00mm)
Voltage - Nominal: 5.2V
Charge Time: 6 ~ 30 Hrs
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 780027-SLPD-01-BLK
Product Name Battery Chargers - SLPD-01-BLK
Charge Current 1500 mA
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - PMIC - Battery Chargers - ISL6292-1CR5Z - 875715-ISL6292-1CR5Z - Win Source Electronics
Specs
Cell Type Li-Ion
Package Type 16-QFN (5x5)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Battery Management - 1901656 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type DIP; Pdip
Pins 16
View Details