Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE49662KHTSA1

Description
Win Source Part Number: 1209501-TLE49662KHTS A1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Digital Function: Special Purpose Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 7mA Current - Output (Max): 10mA Sensing Range: 10mT Trip, -10mT Release Voltage - Supply: 2.7V ~ 18V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: PG-TSOP6-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SP000788888; TLE4966-2K; TLE49662K; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE49662KHTSA1TR,TLE 49662KHTSA1CT,TLE496 62KHTSA1-ND,SP000788 888,TLE49662KHTSA1DK R Base Product Number: TLE49662 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1209501-TLE49662KHTS A1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Digital Function: Special Purpose Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 7mA Current - Output (Max): 10mA Sensing Range: 10mT Trip, -10mT Release Voltage - Supply: 2.7V ~ 18V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: PG-TSOP6-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SP000788888; TLE4966-2K; TLE49662K; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE49662KHTSA1TR,TLE 49662KHTSA1CT,TLE496 62KHTSA1-ND,SP000788 888,TLE49662KHTSA1DK R Base Product Number: TLE49662 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1209501-TLE49662KHTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1209501-TLE49662KHTSA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1209501-TLE49662KHTSA1
Win Source Part Number: 1209501-TLE49662KHTS A1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Digital Function: Special Purpose Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 7mA Current - Output (Max): 10mA Sensing Range: 10mT Trip, -10mT Release Voltage - Supply: 2.7V ~ 18V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: PG-TSOP6-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SP000788888; TLE4966-2K; TLE49662K; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE49662KHTSA1TR,TLE 49662KHTSA1CT,TLE496 62KHTSA1-ND,SP000788 888,TLE49662KHTSA1DK R Base Product Number: TLE49662 Product Status: Not For New Designs

Win Source Part Number: 1209501-TLE49662KHTSA1
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Digital
Function: Special Purpose
Test Condition: 25°C
Polarization: North Pole, South Pole
Current - Supply (Max): 7mA
Current - Output (Max): 10mA
Sensing Range: 10mT Trip, -10mT Release
Voltage - Supply: 2.7V ~ 18V
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: PG-TSOP6-6
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SP000788888; TLE4966-2K; TLE49662K;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE49662KHTSA1TR,TLE49662KHTSA1CT,TLE49662KHTSA1-ND,SP000788888,TLE49662KHTSA1DKR
Base Product Number: TLE49662
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1209501-TLE49662KHTSA1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-902-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details