Manufacturer: IXYS
Win Source Part Number: 1228379-MUBW50-06A7
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IGBT MODULE 600V 75A 250W E2
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1228379-MUBW50-06A7 | MUBW50-06A7 |
| Product Name | IGBTs - Modules - MUBW50-06A7 | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT3 |