IGBT PT 600V 223A 625W Surface Mount 24-SMPD
IGBT Transistors SMPD IGBTs Power Device
IGBT 600V 223A 625W SMPD
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MMIX1X200N60B3-ND | MMIX1X200N60B3 | MMIX1X200N60B3 |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |