IGBT Module PT Half Bridge 1200V 465A 1500W Chassis Mount Module
IGBT Modules XPT IGBT Module
IGBT MOD 1200V 465A 1500W
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MIXA300PF1200TSF-ND | MIXA300PF1200TSF | MIXA300PF1200TSF |
| Product Name | IGBT Modules | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | Module |