MicroWave Technology, Inc. RF and Wireless - RF Amplifiers MGA-444940-02

Description
IC RF AMP GPS 4.4GHZ-4.9GHZ
Description
IC RF AMP GPS 4.4GHZ-4.9GHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - MGA-444940-02 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
MGA-444940-02
RF and Wireless - RF Amplifiers MGA-444940-02
IC RF AMP GPS 4.4GHZ-4.9GHZ

IC RF AMP GPS 4.4GHZ-4.9GHZ

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number MGA-444940-02
Product Name RF and Wireless - RF Amplifiers
Frequency Range 4400 to 4900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

APM-7099SM, 0.01-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7099SM - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF and Wireless - RF Amplifiers - BGA823N5E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 17.7 dB
Maximum Gain 17.7 dB
View Details