IC TELECOM INTERFACE 18SOIC Product overview: M-8870-01SM from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-8870-01SM can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 136075-M-8870-01SM
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 35mW
Includes: Decoder, Dial Tone Suppression
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOIC
Purpose: DTMF Receiver
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 3mA
IC TELECOM INTERFACE 18SOIC
Telecom IC DTMF Receiver 18-SOIC
IC TELECOM INTERFACE 18SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-M-8870-01SM | 136075-M-8870-01SM | M-8870-01SM | M-8870-01SM | M-8870-01SM |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - M-8870-01SM | Telecom | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Receiver | Sensor Interface |