IXYS Corporation Optoisolators - Transistor, Photovoltaic Output - LOC112S LOC112S

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 812485-LOC112S Packaging: Tube Mounting Style: SMD Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 3750Vrms Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SMD, Gull Wing Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 812485-LOC112S Packaging: Tube Mounting Style: SMD Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 3750Vrms Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SMD, Gull Wing Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LOC112S - 812485-LOC112S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LOC112S
812485-LOC112S
Optoisolators - Transistor, Photovoltaic Output - LOC112S 812485-LOC112S
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 812485-LOC112S Packaging: Tube Mounting Style: SMD Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 3750Vrms Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SMD, Gull Wing Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 812485-LOC112S
Packaging: Tube
Mounting Style: SMD
Output Type: Photovoltaic, Linearized
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SMD, Gull Wing
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Bipolar Transistor - 903-LOC112S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Bipolar Transistor
903-LOC112S
Bipolar Transistor 903-LOC112S
High Linearity Optocouplers Linear Optocoupler Product overview: LOC112S from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC112S can be used for catalog matching and distributor lookup.

High Linearity Optocouplers Linear Optocoupler Product overview: LOC112S from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LOC112S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 812485-LOC112S 903-LOC112S
Product Name Optoisolators - Transistor, Photovoltaic Output - LOC112S Bipolar Transistor
Package Type SOT3 Tube
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219933 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
20 V, 2 A PNP medium power transistors - BC69-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers