IXYS Corporation Newest Parts - LOC110 LOC110

Description
Manufacturer: IXYS Win Source Part Number: 1202693-LOC110 Packaging: Tube Mounting Style: Through Hole Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Isolation: 3750Vrms Family Name: LOC110 Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP Introduction Date: February 06, 2003 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1202693-LOC110 Packaging: Tube Mounting Style: Through Hole Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Isolation: 3750Vrms Family Name: LOC110 Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP Introduction Date: February 06, 2003 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LOC110 - 1202693-LOC110 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LOC110
1202693-LOC110
Newest Parts - LOC110 1202693-LOC110
Manufacturer: IXYS Win Source Part Number: 1202693-LOC110 Packaging: Tube Mounting Style: Through Hole Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Isolation: 3750Vrms Family Name: LOC110 Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP Introduction Date: February 06, 2003 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V

Manufacturer: IXYS
Win Source Part Number: 1202693-LOC110
Packaging: Tube
Mounting Style: Through Hole
Output Type: Photovoltaic, Linearized
Input Type: DC
Voltage - Isolation: 3750Vrms
Family Name: LOC110
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-DIP
Introduction Date: February 06, 2003
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1202693-LOC110
Product Name Newest Parts - LOC110
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ADUM1420BRWZ - 860554-ADUM1420BRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Digital Isolators - 1243993-SI83412AAA-IF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details