IXYS Corporation Electronic Surplus - LDA200STR LDA200STR

Description
Manufacturer: IXYS Win Source Part Number: 1195905-LDA200STR Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Number of Channels: 2 Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 1mA Current Transfer Ratio (Minimum): 33% at 1mA Current Transfer Ratio (Maximum): 1000% at 1mA Vce Saturation (Maximum): 500mV Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 7μs, 20μs Voltage - Forward (Vf): 1.2V
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1195905-LDA200STR Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Number of Channels: 2 Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 1mA Current Transfer Ratio (Minimum): 33% at 1mA Current Transfer Ratio (Maximum): 1000% at 1mA Vce Saturation (Maximum): 500mV Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 7μs, 20μs Voltage - Forward (Vf): 1.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LDA200STR - 1195905-LDA200STR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LDA200STR
1195905-LDA200STR
Electronic Surplus - LDA200STR 1195905-LDA200STR
Manufacturer: IXYS Win Source Part Number: 1195905-LDA200STR Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Number of Channels: 2 Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 1mA Current Transfer Ratio (Minimum): 33% at 1mA Current Transfer Ratio (Maximum): 1000% at 1mA Vce Saturation (Maximum): 500mV Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 7μs, 20μs Voltage - Forward (Vf): 1.2V

Manufacturer: IXYS
Win Source Part Number: 1195905-LDA200STR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: AC, DC
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 1mA
Current Transfer Ratio (Minimum): 33% at 1mA
Current Transfer Ratio (Maximum): 1000% at 1mA
Vce Saturation (Maximum): 500mV
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 7μs, 20μs
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1195905-LDA200STR
Product Name Electronic Surplus - LDA200STR
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-04 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details