IXYS Corporation Optoisolators - Transistor, Photovoltaic Output - LDA110STR LDA110STR

Description
Manufacturer: IXYS Win Source Part Number: 1195903-LDA110STR Packaging: Tape and Reel Mounting Style: SMD Output Type: Darlington with Base Input Type: AC, DC Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.clare.com Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 300% at 1mA Current Transfer Ratio (Maximum): 30000% at 1mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 8μs, 345μs Voltage - Forward (Vf): 1.2V
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1195903-LDA110STR Packaging: Tape and Reel Mounting Style: SMD Output Type: Darlington with Base Input Type: AC, DC Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.clare.com Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 300% at 1mA Current Transfer Ratio (Maximum): 30000% at 1mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 8μs, 345μs Voltage - Forward (Vf): 1.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LDA110STR - 1195903-LDA110STR - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LDA110STR
1195903-LDA110STR
Optoisolators - Transistor, Photovoltaic Output - LDA110STR 1195903-LDA110STR
Manufacturer: IXYS Win Source Part Number: 1195903-LDA110STR Packaging: Tape and Reel Mounting Style: SMD Output Type: Darlington with Base Input Type: AC, DC Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.clare.com Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 300% at 1mA Current Transfer Ratio (Maximum): 30000% at 1mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 8μs, 345μs Voltage - Forward (Vf): 1.2V

Manufacturer: IXYS
Win Source Part Number: 1195903-LDA110STR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Darlington with Base
Input Type: AC, DC
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 6-SMD
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.clare.com
Manufacturer Package: 6-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 100mA
Current Transfer Ratio (Minimum): 300% at 1mA
Current Transfer Ratio (Maximum): 30000% at 1mA
Vce Saturation (Maximum): 1V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 8μs, 345μs
Voltage - Forward (Vf): 1.2V

Buy Now
Singapore, Singapore
3.75KV Bipolar Transistor
903-LDA110STR
3.75KV Bipolar Transistor 903-LDA110STR
OPTOISO 3.75KV DARL W/BASE 6SMD Product overview: LDA110STR from IXYS / Littelfuse is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LDA110STR can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV DARL W/BASE 6SMD Product overview: LDA110STR from IXYS / Littelfuse is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LDA110STR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1195903-LDA110STR 903-LDA110STR
Product Name Optoisolators - Transistor, Photovoltaic Output - LDA110STR 3.75KV Bipolar Transistor
Package Type SOT3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660561 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
NPN/PNP general purpose transistor - BC817DPN,115 - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
65V 0.1A SOT-23 Bipolar Transistor - 276-BC856A E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers