IXYS Corporation Isolators - Optoisolators - Transistor, Photovoltaic Output LDA101

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 1331826-LDA101 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 1 mA Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 33% @ 1mA Voltage - Output (Max): 30V Vce Saturation (Max): 500mV Turn On / Turn Off Time (Typ): 7µs, 20µs Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 1331826-LDA101 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 1 mA Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 33% @ 1mA Voltage - Output (Max): 30V Vce Saturation (Max): 500mV Turn On / Turn Off Time (Typ): 7µs, 20µs Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1331826-LDA101 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1331826-LDA101
Isolators - Optoisolators - Transistor, Photovoltaic Output 1331826-LDA101
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 1331826-LDA101 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 1 mA Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 33% @ 1mA Voltage - Output (Max): 30V Vce Saturation (Max): 500mV Turn On / Turn Off Time (Typ): 7µs, 20µs Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 RoHS Status: ROHS3 Compliant

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 1331826-LDA101
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 1 mA
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 33% @ 1mA
Voltage - Output (Max): 30V
Vce Saturation (Max): 500mV
Turn On / Turn Off Time (Typ): 7µs, 20µs
Supplier Device Package: 6-DIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331826-LDA101
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ISO5452DW - 922082-ISO5452DW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 962223-SI8235AB-D-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details