IXYS Corporation Electronic Surplus - LDA100 LDA100

Description
Manufacturer: IXYS Win Source Part Number: 1195899-LDA100 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: AC, DC Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.clare.com Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 1mA Current Transfer Ratio (Minimum): 33% at 1mA Vce Saturation (Maximum): 500mV Alternative Parts (Cross-Reference): H11AA1TM; CNY35; TLP630(GB-TAIE); Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 7μs, 20μs Voltage - Forward (Vf): 1.2V
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1195899-LDA100 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: AC, DC Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.clare.com Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 1mA Current Transfer Ratio (Minimum): 33% at 1mA Vce Saturation (Maximum): 500mV Alternative Parts (Cross-Reference): H11AA1TM; CNY35; TLP630(GB-TAIE); Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 7μs, 20μs Voltage - Forward (Vf): 1.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LDA100 - 1195899-LDA100 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LDA100
1195899-LDA100
Electronic Surplus - LDA100 1195899-LDA100
Manufacturer: IXYS Win Source Part Number: 1195899-LDA100 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: AC, DC Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.clare.com Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 1mA Current Transfer Ratio (Minimum): 33% at 1mA Vce Saturation (Maximum): 500mV Alternative Parts (Cross-Reference): H11AA1TM; CNY35; TLP630(GB-TAIE); Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 7μs, 20μs Voltage - Forward (Vf): 1.2V

Manufacturer: IXYS
Win Source Part Number: 1195899-LDA100
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: AC, DC
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 6-DIP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.clare.com
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 1mA
Current Transfer Ratio (Minimum): 33% at 1mA
Vce Saturation (Maximum): 500mV
Alternative Parts (Cross-Reference): H11AA1TM; CNY35; TLP630(GB-TAIE);
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 7μs, 20μs
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1195899-LDA100
Product Name Electronic Surplus - LDA100
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM2211TRIZ-RL - 860560-ADUM2211TRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Digital Isolators - 962933-SI8035AA-B-IU - Win Source Electronics
Specs
Analog Channels 3 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details