- Trained on our vast library of engineering resources.

TE Connectivity TO-5/.100 Grid Relays 1-1617168-0

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TO-5/.100 Grid Relays - 1-1617168-0 - TE Connectivity
Berwyn, PA, United States
TO-5/.100 Grid Relays
1-1617168-0
TO-5/.100 Grid Relays 1-1617168-0
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Measurement : Milliwatts Coil Power Rating DC (MILW) : 213 Coil Resistance (OHM) : 3300 Coil Voltage (VDC) : 26.5 Contact Switching Voltage (Max) (VDC) : 28 Input Voltage (VDC) : 14.2 Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Product Type Features Enclosure Type : Hermetically Sealed Relay Connection Type : PCB Solder Pins Relay Options : Transistor Driver, Coil Suppression Diode Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (Max) (AMP) : 1

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Power Measurement : Milliwatts
  • Coil Power Rating DC (MILW) : 213
  • Coil Resistance (OHM) : 3300
  • Coil Voltage (VDC) : 26.5
  • Contact Switching Voltage (Max) (VDC) : 28
  • Input Voltage (VDC) : 14.2
  • Shock Resistance : 75G's, 6ms
  • Vibration Resistance : 30G's, 10 - 3000Hz

Product Type Features


  • Enclosure Type : Hermetically Sealed
  • Relay Connection Type : PCB Solder Pins
  • Relay Options : Transistor Driver, Coil Suppression Diode

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Supplier's Site
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
1-1617168-0
Relays - Signal Relays, Up to 2 Amps 1-1617168-0
RELAY GEN PURPOSE DPDT 1A 26.5V

RELAY GEN PURPOSE DPDT 1A 26.5V

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Protective Relays and Monitoring Relays Solid State Relays
Product Number 1-1617168-0 1-1617168-0
Product Name TO-5/.100 Grid Relays Relays - Signal Relays, Up to 2 Amps
Approvals Not EU ELV Compliant; RoHS
Application Type General
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393779-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
View Details
Signal Relays - 1-1393809-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Signal Relays - 1-1393771-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617119-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details