Infineon Technologies AG Solid State Relays PVG612PBF

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVG612PBF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVG612PBF-ND
Solid State Relays PVG612PBF-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PVG612PBF - 1090781-PVG612PBF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVG612PBF
1090781-PVG612PBF
Solid State Relays - PVG612PBF 1090781-PVG612PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1090781-PVG612PBF Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1A Voltage - Load: 0 to 60 V Family Name: PVG612PBF Categories: Relays Status: Active Max On Resistance: 500 mOhm Case / Package: 6-DIP Alternative Parts (Cross-Reference): LCA710; VO14642AT; Introduction Date: March 27, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1090781-PVG612PBF
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 1A
Voltage - Load: 0 to 60 V
Family Name: PVG612PBF
Categories: Relays
Status: Active
Max On Resistance: 500 mOhm
Case / Package: 6-DIP
Alternative Parts (Cross-Reference): LCA710; VO14642AT;
Introduction Date: March 27, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ssr, Photo Mosfet, 60V, 2A; Contact Form Infineon - 84K8968 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 60V, 2A; Contact Form Infineon
84K8968
Ssr, Photo Mosfet, 60V, 2A; Contact Form Infineon 84K8968
SSR, PHOTO MOSFET, 60V, 2A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:4kV RoHS Compliant: Yes

SSR, PHOTO MOSFET, 60V, 2A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:4kV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVG612PBF
Solid State Relays - PCB Mount PVG612PBF
Solid State Relays - PCB Mount 60V 1 Form A PhotoVoltaic Rly

Solid State Relays - PCB Mount 60V 1 Form A PhotoVoltaic Rly

Buy Now Datasheet
Relays - Solid State Relays - PVG612PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVG612PBF
Relays - Solid State Relays PVG612PBF
SSR RELAY SPST-NO 1A 0-60V

SSR RELAY SPST-NO 1A 0-60V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PVG612PBF-ND 1090781-PVG612PBF 84K8968 PVG612PBF PVG612PBF
Product Name Solid State Relays Solid State Relays - PVG612PBF Ssr, Photo Mosfet, 60V, 2A; Contact Form Infineon Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole PCBoard; Through Hole Through Hole
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products