The LCA715STR is a 60V, 2.2A RMS single-pole normally open solid state relay in a 6-pin surface mount package, designed for AC/DC load switching using optically coupled MOSFET technology. It provides 3750V RMS input-to-output isolation, has a maximum on-resistance of 0.15 Ω under AC/DC configuration, and operates over an ambient temperature range of -40°C to +85°C. The device features UL 94 V-0 flammability rating and meets UL and TÜV safety standards. It is available in tape and reel packaging for automated assembly.
Solid State Relays - PCB Mount 1-Form-A 60V 2200mA SSR w/optic MOSFET Product overview: LCA715STR from IXYS Integrated Circuits is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2200mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2200mA, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LCA715STR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 183-LCA715STR |
| Product Name | 60V 2200mA MOSFET Transistor |
| PD | 800 milliwatts |