The LCA715S is a 60V, 2.2A single-pole normally open solid state relay with optically coupled MOSFET output, designed for surface mount applications. It features 3750V rms input-to-output isolation, an ultra-low on-resistance of up to 0.15 Ω in AC/DC configuration, and a flammability rating of UL 94 V-0. The device is housed in a 6-pin surface mount package and supports continuous load current of 2.2 A rms or 4 A DC. Operating ambient temperature ranges from -40°C to +85°C. It meets UL Recognized Component File #E76270 and TUV EN 62368-1 certification. The part is ESD sensitive and classified as MSL 1 for moisture sensitivity.
Solid State Relays - PCB Mount 1-Form-A 60V 2200mA SSR w/optic MOSFET Product overview: LCA715S from IXYS Integrated Circuits is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2200mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2200mA, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LCA715S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 183-LCA715S |
| Product Name | 60V 2200mA MOSFET Transistor |
| PD | 800 milliwatts |