Infineon Technologies AG Solid State Relays PVT322AS-TPBF

Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 448-PVT322AS-TPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
448-PVT322AS-TPBFTR-ND
Solid State Relays 448-PVT322AS-TPBFTR-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 448-PVT322AS-TPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
448-PVT322AS-TPBFDKR-ND
Solid State Relays 448-PVT322AS-TPBFDKR-ND
SSR RELAY SPST-NO 170MA 0-250V

SSR RELAY SPST-NO 170MA 0-250V

Buy Now Datasheet
Solid State Relays - 448-PVT322AS-TPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
448-PVT322AS-TPBFCT-ND
Solid State Relays 448-PVT322AS-TPBFCT-ND
SSR RELAY SPST-NO 170MA 0-250V

SSR RELAY SPST-NO 170MA 0-250V

Buy Now Datasheet
Relays - Solid State Relays - 1086390-PVT322AS-TPBF - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1086390-PVT322AS-TPBF
Relays - Solid State Relays 1086390-PVT322AS-TPBF
Win Source Part Number: 1086390-PVT322AS-TPB F Category: Relays>Solid State Relays Series: PVT, HEXFET® Termination Style: Gull Wing Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) x 2 On-State Resistance (Max): 8 Ohms Load Current: 170 mA Voltage - Load: 0 V ~ 250 V Package / Case: 8-SMD (0.300", 7.62mm) Supplier Device Package: 8-SMD Alternative Parts (Cross-Reference): LAA120; LBA120; LBA120S; G3VM-202J1; AQW223R2S; G2-DB02-TT; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Infineon Technologies Other Names: 2156-PVT322AS-TPBF-4 48,SP001546710 Base Product Number: PVT322

Win Source Part Number: 1086390-PVT322AS-TPBF
Category: Relays>Solid State Relays
Series: PVT, HEXFET®
Termination Style: Gull Wing
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
On-State Resistance (Max): 8 Ohms
Load Current: 170 mA
Voltage - Load: 0 V ~ 250 V
Package / Case: 8-SMD (0.300", 7.62mm)
Supplier Device Package: 8-SMD
Alternative Parts (Cross-Reference): LAA120; LBA120; LBA120S; G3VM-202J1; AQW223R2S; G2-DB02-TT;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Infineon Technologies
Other Names: 2156-PVT322AS-TPBF-448,SP001546710
Base Product Number: PVT322

Buy Now Datasheet
Relays - Solid State Relays PVT322AS-TPBF
SSR RELAY SPST-NO 170MA 0-250V

SSR RELAY SPST-NO 170MA 0-250V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVT322AS-TPBF
Solid State Relays - PCB Mount PVT322AS-TPBF
Solid State Relays - PCB Mount 250V 2 Form A Photo Voltaic Relay

Solid State Relays - PCB Mount 250V 2 Form A Photo Voltaic Relay

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 448-PVT322AS-TPBFTR-ND 1086390-PVT322AS-TPBF PVT322AS-TPBF PVT322AS-TPBF
Product Name Solid State Relays Relays - Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1617033-7 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Ssr, I/f, Masterplus, 12Vdc; Contact Configuration Finder - 48W3821 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Solid State Relays - 646-1233-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers