The 193-EEEE is a three-phase electronic overload relay with a current adjustment range of 5.4 to 27 A, designed for use with contactors such as the 100-C60 to 100-C97. It features selectable trip classes of 10, 15, 20, or 30, and offers both automatic and manual reset options via DIP switches. The relay provides current measurement-based thermal protection, three-second phase loss detection, and isolated N.C. and N.O. contacts rated for 600 V. It is certified to EN 60947-4-1, EN 60947-5-1, UL 508, CSA 22.2 No. 14, and c-UL-us standards, and is CE marked and RCM compliant. The device installs directly onto the contactor without requiring a separate panel mount adapter and consumes minimal power to reduce cabinet temperature rise.
Solid State Overload Relay Trip Class 10, 15, 20, 30, Auto/Manual-Auto Reset Screw Type, 5.4-27A (3 Phase), 100-C60...C97 or 300-D
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 193-EEEE |
| Product Name | E1 Plus 5.4-27.0 A Overload Relay |