Infineon Technologies AG Solid State Relays PVA3324

Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVA3324-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVA3324-ND
Solid State Relays PVA3324-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Relays - Solid State Relays - 1379538-PVA3324 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1379538-PVA3324
Relays - Solid State Relays 1379538-PVA3324
Win Source Part Number: 1379538-PVA3324 Category: Relays - Solid State Relays Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: PVA, BOSFET® Package: Tube Product Status: Obsolete Package / Case: 8-DIP (0.300", 7.62mm), 4 Leads Supplier Device Package: 8-DIP Modified Mounting Type: Through Hole HTSUS: 8536.41.0030 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: AC, DC Circuit: SPST-NO (1 Form A) Termination Style: PC Pin Voltage - Load: 0 V ~ 300 V On-State Resistance (Max): 24 Ohms Voltage - Input: 1.2VDC Load Current: 130 mA

Win Source Part Number: 1379538-PVA3324
Category: Relays - Solid State Relays
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: PVA, BOSFET®
Package: Tube
Product Status: Obsolete
Package / Case: 8-DIP (0.300", 7.62mm), 4 Leads
Supplier Device Package: 8-DIP Modified
Mounting Type: Through Hole
HTSUS: 8536.41.0030
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Termination Style: PC Pin
Voltage - Load: 0 V ~ 300 V
On-State Resistance (Max): 24 Ohms
Voltage - Input: 1.2VDC
Load Current: 130 mA

Buy Now Datasheet
Relays - Solid State Relays - PVA3324 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVA3324
Relays - Solid State Relays PVA3324
SSR RELAY SPST-NO 130MA 0-300V

SSR RELAY SPST-NO 130MA 0-300V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number PVA3324-ND 1379538-PVA3324 PVA3324
Product Name Solid State Relays Relays - Solid State Relays Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 857-717 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Relays - PVT412S-T-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers