Littelfuse, Inc. Single IGBTs IXYX120N120C3

Description
IGBT 1200V 240A 1500W Through Hole PLUS247™-3
Request a Quote Datasheet
Description
IGBT 1200V 240A 1500W Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXYX120N120C3-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXYX120N120C3-ND
Single IGBTs IXYX120N120C3-ND
IGBT 1200V 240A 1500W Through Hole PLUS247™-3

IGBT 1200V 240A 1500W Through Hole PLUS247™-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1339509-IXYX120N120C3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1339509-IXYX120N120C3
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1339509-IXYX120N120C3
Win Source Part Number: 1339509-IXYX120N120C 3 Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Series: GenX3™, XPT™ Package: Tube Standard Package: 30 Power - Max: 1500 W Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector Pulsed (Icm): 700 A Switching Energy: 6.75mJ (on) , 5.1mJ (off) Input Type: Standard Gate Charge: 412 nC Test Condition: 600V, 100A, 1Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Variant Supplier Device Package: PLUS247™-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXYX120 California Prop 65: Warning Information Current - Collector (Ic) (Max): 240 A Vce(on) (Max) @ Vge, Ic: 3.2V @ 15V, 120A Td (on/off) @ 25°C: 35ns/176ns

Win Source Part Number: 1339509-IXYX120N120C3
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Series: GenX3™, XPT™
Package: Tube
Standard Package: 30
Power - Max: 1500 W
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector Pulsed (Icm): 700 A
Switching Energy: 6.75mJ (on) , 5.1mJ (off)
Input Type: Standard
Gate Charge: 412 nC
Test Condition: 600V, 100A, 1Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3 Variant
Supplier Device Package: PLUS247™-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXYX120
California Prop 65: Warning Information
Current - Collector (Ic) (Max): 240 A
Vce(on) (Max) @ Vge, Ic: 3.2V @ 15V, 120A
Td (on/off) @ 25°C: 35ns/176ns

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXYX120N120C3
IGBT Transistors IXYX120N120C3
IGBT Transistors DISC IGBT XPT-GENX3

IGBT Transistors DISC IGBT XPT-GENX3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXYX120N120C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXYX120N120C3
Discrete Semiconductor Products - Transistors - IGBTs IXYX120N120C3
IGBT 1200V 240A 1500W PLUS247

IGBT 1200V 240A 1500W PLUS247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXYX120N120C3-ND 1339509-IXYX120N120C3 IXYX120N120C3 IXYX120N120C3
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 2PS12017E34W32132NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
3 suppliers
IGBTs - Single - DF300R07PE4_B6 - 916990-DF300R07PE4_B6 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details