IGBT 1200V 188A 1150W Through Hole PLUS247™-3
Manufacturer: IXYS
Win Source Part Number: 876157-IXYX100N120C3
Series: GenX3™, XPT™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT - 1200 V 188 A 1150 W Through Hole PLUS247™-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXYX100
Categories: Discrete Semiconductor Products
Case / Package: PLUS247™-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
IGBT Transistors XPT 1200V IGBT GenX3 XPT IGBT
IGBT 1200V 188A 1150W PLUS247
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYX100N120C3-ND | 876157-IXYX100N120C3 | IXYX100N120C3 | IXYX100N120C3 |
| Product Name | Single IGBTs | IGBTs - Single - IXYX100N120C3 | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |