IGBT 2500V 95A 937W Surface Mount TO-268
IGBT Transistors 2500V/95A , HV XPT IGBT
IGBT 2500V 235A TO-268HV
IGBT 2500V 235A TO-268HV
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYT25N250CHV-ND | IXYT25N250CHV | IXYT25N250CHV | IXYT25N250CHV |
| Product Name | Single IGBTs | IGBT Transistors | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |