IGBT 900V 20A 125W Through Hole TO-220-3
IGBT 900V 20A 125W TO220
IGBT Transistors XPT 900V IGBT GenX3 XPT IGBT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYP8N90C3-ND | IXYP8N90C3 | IXYP8N90C3 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| Package Type | TO-220; TO-220-3 |